Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024608-BT138-600D,1
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A, 105A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
TRIAC Logic - Sensitive Gate 600V 12A Through Hole TO-220AB
TRIAC SENS GATE 600V 12A TO220AB
TRIAC SENS GATE 600V 12A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1024608-BT138-600D,127 | BT138-600D,127-ND | BT138-600D,127 | 887-BT138-600D,127 |
| Product Name | Triacs - BT138-600D,127 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC SENS GATE 600V 12A TO220AB |
| Package Type | TO-220AB | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | 600 volts | |
| ITSM | 12 amps | 12 amps | ||
| IGT | 5 mA | 5 mA | 5 mA | |
| VGT | 1.5 volts | 1.5 volts | 1.5 volts |