SCR 800V 12A Standard Recovery Surface Mount D2PAK
SCR 800V 12A Standard Recovery Surface Mount D2PAK
SCR 800V 12A Standard Recovery Surface Mount D2PAK
STMicroelectronics, TN1215-800G-TR
STMicroelectronics, TN1215-800G-TR
STMicroelectronics, TN1215-800G-TR
Manufacturer: STMicroelectronics
Win Source Part Number: 1271461-TN1215-800G-
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): VS-10TTS08STRLPBF; TN1215-800G; TN1215-800G-TR; VS-10TTS08STRRPbF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
SCR 800V 12A D2PAK
Thyristor SCR 800V 145A 3-Pin(2+Tab) D2PAK T/R
SCR THYRISTOR, 8A, 800V, TO-263-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:8A; On State RMS Current:12A; Thyristor Case Style:TO-263 (D2PAK); No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 497-14750-2-ND | 1888302 | 1888494P | 1271461-TN1215-800G-TR | TN1215-800G-TR | TN1215-800G-TR | 761-TN1215-800G-TR | TN1215-800G-TR | 45AC7855 |
| Product Name | SCRs | Thyristors | Thyristors | SCRs - Single - TN1215-800G-TR | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor SCR 800V 145A 3-Pin(2+Tab) D2PAK T/R | SCRs | Scr Thyristor, 8A, 800V, To-263-3; Peak Repetitive Off State Voltage Stmicroelectronics |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2pak | TO-263 | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Pin Count | 3 | 3 | 3 | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |