onsemi SCRs 2N5064RLRAG

Description
SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N5064RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 200V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs - Single - 2N5064RLRAG - 135369-2N5064RLRAG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5064RLRAG
135369-2N5064RLRAG
SCRs - Single - 2N5064RLRAG 135369-2N5064RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 135369-2N5064RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135369-2N5064RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Scr Thyristor, 510Ma, 200V, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi - 42K3131 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 200V, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi
42K3131
Scr Thyristor, 510Ma, 200V, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi 42K3131
SCR THYRISTOR, 510mA, 200V, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:-; Valley Current Iv:-; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 200V, TO-92, FULL REEL; Repetitive Peak Forward Current Itrm:-; Peak Emitter Current:-; Valley Current Iv:-; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
THYRISTOR SCR 0.8A 200V TO92 - 598-2N5064RLRAG - Utmel Electronic Limited
Hong Kong, China
THYRISTOR SCR 0.8A 200V TO92
598-2N5064RLRAG
THYRISTOR SCR 0.8A 200V TO92 598-2N5064RLRAG
THYRISTOR SCR 0.8A 200V TO92

THYRISTOR SCR 0.8A 200V TO92

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N5064RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5064RLRAG
Discrete Semiconductor Products - Thyristors - SCRs 2N5064RLRAG
SCR 200V 800MA TO92-3

SCR 200V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N5064RLRAGOSTR-ND 135369-2N5064RLRAG 42K3131 598-2N5064RLRAG 2N5064RLRAG
Product Name SCRs SCRs - Single - 2N5064RLRAG Scr Thyristor, 510Ma, 200V, To-92, Full Reel; Repetitive Peak Forward Current Itrm Onsemi THYRISTOR SCR 0.8A 200V TO92 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR Programmable Unijunction Transistor SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92-3 TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 Long Body (Formed Leads)
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
VDRM 200 volts 200 volts 200 volts
Pin Count 3 3
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010074 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1960N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AD
VDRM 2200 volts
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details