40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Manufacturer: Teccor Electronics
Win Source Part Number: 1241185-Q4040J7
Manufacturer Homepage: www.littelfuse.com/
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Alternistor Triacs Product overview: Q4040J7 from Teccor Electronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4040J7 can be used for catalog matching and distributor lookup.
ALTERNISTOR TRIACS, 400V, 40A, TO-218X; Peak Repetitive Off State Voltage:400V; On State RMS Current:40A; Triac Case Style:TO-218X; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; Holding Current Max:100mA; MSL:-RoHS Compliant: Yes
Alternistor TRIAC, 400V V(DRM), 40A I(T)RMS, ISOLATED TO-218X, 3 PIN
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | Q4040J7 | 1241185-Q4040J7 | 300-Q4040J7 | 12J0464 | 461-Q4040J7 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4040J7 | Triacs - Q4040J7 | Triac | Alternistor Triacs, 400V, 40A, To-218X; Peak Repetitive Off State Voltage Littelfuse | Alternistor TRIAC, 400V V(DRM), 40A I(T)RMS, ISOLATED TO-218X, 3 PIN |
| Standards and Certifications | RoHS |