WeEn Semiconductors 800V 1A Triac BT131-800D,412

Description
TRIAC SENS GATE 800V 1A TO92-3 Product overview: BT131-800D,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT131-800D,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 800V 1A TO92-3 Product overview: BT131-800D,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT131-800D,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 1A Triac
300-BT131-800D,412
800V 1A Triac 300-BT131-800D,412
TRIAC SENS GATE 800V 1A TO92-3 Product overview: BT131-800D,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT131-800D,412 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A TO92-3 Product overview: BT131-800D,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT131-800D,412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-1278-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

Buy Now Datasheet
Triacs - BT131-800D,412 - 770447-BT131-800D,412 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT131-800D,412
770447-BT131-800D,412
Triacs - BT131-800D,412 770447-BT131-800D,412
Manufacturer: WeEn Semiconductors Win Source Part Number: 770447-BT131-800D,41 2 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: 125°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A Triac Type: Logic - Sensitive Gate Family Name: BT131-800D Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Alternative Parts (Cross-Reference): L0109NE; L0109NEAP; ACS108-8SA; L0109NERP; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770447-BT131-800D,412
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.7A
Triac Type: Logic - Sensitive Gate
Family Name: BT131-800D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Alternative Parts (Cross-Reference): L0109NE; L0109NEAP; ACS108-8SA; L0109NERP;
Introduction Date: August 05, 2015
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
TRIAC SENS GATE 800V 1A TO92-3 - 887-BT131-800D,412 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 1A TO92-3
887-BT131-800D,412
TRIAC SENS GATE 800V 1A TO92-3 887-BT131-800D,412
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT131-800D,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT131-800D,412
Discrete Semiconductor Products - Thyristors - TRIACs BT131-800D,412
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-BT131-800D,412 1740-1278-ND 770447-BT131-800D,412 887-BT131-800D,412 BT131-800D,412 BT131-800D,412
Product Name 800V 1A Triac TRIACs Triacs - BT131-800D,412 TRIAC SENS GATE 800V 1A TO92-3 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
Package Type Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Pin Count 3
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data