onsemi SCRs - Single - 2N5062RLRAG 2N5062RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005707-2N5062RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005707-2N5062RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N5062RLRAG - 005707-2N5062RLRAG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5062RLRAG
005707-2N5062RLRAG
SCRs - Single - 2N5062RLRAG 005707-2N5062RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 005707-2N5062RLRAG Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 005707-2N5062RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 100V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 2N5062RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
SCRs 100V 800mA Thyristor - 598-2N5062RLRAG - Utmel Electronic Limited
Hong Kong, China
SCRs 100V 800mA Thyristor
598-2N5062RLRAG
SCRs 100V 800mA Thyristor 598-2N5062RLRAG
SCRs 100V 800mA Thyristor

SCRs 100V 800mA Thyristor

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N5062RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5062RLRAG
Discrete Semiconductor Products - Thyristors - SCRs 2N5062RLRAG
SCR 100V 800MA TO92-3

SCR 100V 800MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 005707-2N5062RLRAG 2N5062RLRAGOSTR-ND 598-2N5062RLRAG 2N5062RLRAG
Product Name SCRs - Single - 2N5062RLRAG SCRs SCRs 100V 800mA Thyristor Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 Long Body (Formed Leads)
VDRM 100 volts 100 volts 100 volts
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3052R1V - 872190-FODM3052R1V - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Thyristor Discs - T2871N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17235K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B683-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details