Central Semiconductor Corp. SCRs - Single - 2N5062 2N5062

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003922-2N5062 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003922-2N5062 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 2N5062 - 1003922-2N5062 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 2N5062
1003922-2N5062
SCRs - Single - 2N5062 1003922-2N5062
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003922-2N5062 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 1μA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003922-2N5062
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 100V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 1μA
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 0.8A 100V

SCRs 0.8A 100V

Buy Now Datasheet
SCRs 0.8A 100V - 154-2N5062 - Utmel Electronic Limited
Hong Kong, China
SCRs 0.8A 100V
154-2N5062
SCRs 0.8A 100V 154-2N5062
SCRs 0.8A 100V

SCRs 0.8A 100V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1003922-2N5062 2N5062 154-2N5062
Product Name SCRs - Single - 2N5062 SCRs SCRs 0.8A 100V
Thyristor Type SCR SCR
Package Type TO-92 TO-92
VDRM 100 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor / Diode Modules - TT162N16KOF - Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type BG-PB34AT-1, BG-PB34-1
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B623F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details