STMicroelectronics, Inc. SCRs BTW69-200RG

Description
SCR 200V 50A Standard Recovery Through Hole TOP3
Request a Quote Datasheet
Description
SCR 200V 50A Standard Recovery Through Hole TOP3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4186-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 50A Standard Recovery Through Hole TOP3

SCR 200V 50A Standard Recovery Through Hole TOP3

Buy Now Datasheet
SCRs - Single - BTW69-200RG - 770613-BTW69-200RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BTW69-200RG
770613-BTW69-200RG
SCRs - Single - BTW69-200RG 770613-BTW69-200RG
Manufacturer: STMicroelectronics Win Source Part Number: 770613-BTW69-200RG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TOP-3 Voltage - Off State: 200V Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A SCR Type: Standard Recovery Family Name: BTW69-200 Categories: Discrete Semiconductor Products Manufacturer Package: TOP3 Current - On State (It (RMS)) (Maximum): 50A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 80mA Current - Hold (Ih) (Maximum): 150mA Voltage - On State (Vtm) (Maximum): 1.9V Current - On State (It (AV)) (Maximum): 32A Current - Off State (Maximum): 10μA Alternative Parts (Cross-Reference): CS218-55B; BTW69-200; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 770613-BTW69-200RG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TOP-3
Voltage - Off State: 200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 580A, 610A
SCR Type: Standard Recovery
Family Name: BTW69-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TOP3
Current - On State (It (RMS)) (Maximum): 50A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 80mA
Current - Hold (Ih) (Maximum): 150mA
Voltage - On State (Vtm) (Maximum): 1.9V
Current - On State (It (AV)) (Maximum): 32A
Current - Off State (Maximum): 10μA
Alternative Parts (Cross-Reference): CS218-55B; BTW69-200;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 50 Amp 200 Volt

SCRs 50 Amp 200 Volt

Buy Now Datasheet
SCR 50A 200V TOP3 - 761-BTW69-200RG - Utmel Electronic Limited
Hong Kong, China
SCR 50A 200V TOP3
761-BTW69-200RG
SCR 50A 200V TOP3 761-BTW69-200RG
SCR 50A 200V TOP3

SCR 50A 200V TOP3

Supplier's Site
SCR 200V 50A TOP3

SCR 200V 50A TOP3

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16456474 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16456474
Thyristor/SCR/Triac/Diac/Alternistor 16456474
(PRICE/EACH), TRIAC, 50A, 200V, TOP-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:80MA; CURRENT IT AV:32A; ON STATE RMS CURRENT IT(RMS):50A; THYRISTOR CASE STYLE:TOP-3; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), TRIAC, 50A, 200V, TOP-3; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:200V; GATE TRIGGER CURRENT MAX, IGT:80MA; CURRENT IT AV:32A; ON STATE RMS CURRENT IT(RMS):50A; THYRISTOR CASE STYLE:TOP-3; NO. OF PINS:3PINS; PRODUCT RANGE:-; MSL:- ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BTW69-200RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BTW69-200RG
Discrete Semiconductor Products - Thyristors - SCRs BTW69-200RG
SCR 200V 50A TOP3

SCR 200V 50A TOP3

Supplier's Site
Triac, 50A, 200V, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics - 56P5959 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 50A, 200V, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics
56P5959
Triac, 50A, 200V, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics 56P5959
TRIAC, 50A, 200V, TOP-3; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:80mA; Average On State Current:32A; On State RMS Current:50A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; Holding Current Max:150mA; MSL:- RoHS Compliant: Yes

TRIAC, 50A, 200V, TOP-3; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:80mA; Average On State Current:32A; On State RMS Current:50A; Thyristor Case Style:TOP-3; No. of Pins:3Pins; Holding Current Max:150mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Triacs Thyristors Thyristors
Product Number 497-4186-5-ND 770613-BTW69-200RG BTW69-200RG 761-BTW69-200RG BTW69-200RG 16456474 BTW69-200RG 56P5959
Product Name SCRs SCRs - Single - BTW69-200RG SCRs SCR 50A 200V TOP3 SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs Triac, 50A, 200V, Top-3; Peak Repetitive Off State Voltage Stmicroelectronics
Thyristor Type SCR SCR SCR SCR SCR SCR
Package Type TOP-3 TOP-3 TOP-3 TOP-3 TOP-3 TOP-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 200 volts 200 volts
Unlock Full Specs
to access all available technical data