STMicroelectronics, Inc. Triacs - BTA16-600BRG BTA16-600BRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 012183-BTA16-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Family Name: BTA16-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTB16-600BRG; CTA16600BPT; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 012183-BTA16-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Family Name: BTA16-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTB16-600BRG; CTA16600BPT; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA16-600BRG - 012183-BTA16-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-600BRG
012183-BTA16-600BRG
Triacs - BTA16-600BRG 012183-BTA16-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 012183-BTA16-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Family Name: BTA16-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): BTB16-600BRG; CTA16600BPT; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012183-BTA16-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Family Name: BTA16-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): BTB16-600BRG; CTA16600BPT;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 168A Triac
300-BTA16-600BRG
600V 168A Triac 300-BTA16-600BRG
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600BRG can be used for catalog matching and distributor lookup.

TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-2397-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220

TRIAC Standard 600V 16A Through Hole TO-220

Buy Now Datasheet
TRIACs - 7140502 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140502
TRIACs 7140502
Triac 16A 600V Standard TO220AB

Triac 16A 600V Standard TO220AB

Supplier's Site
TRIACs - 7140502P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140502P
TRIACs 7140502P
Triac 16A 600V Standard TO220AB

Triac 16A 600V Standard TO220AB

Supplier's Site
STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A - 761-BTA16-600BRG - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A
761-BTA16-600BRG
STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A 761-BTA16-600BRG
STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A

STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A

Supplier's Site
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1232 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
89K1232
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 89K1232
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA; Product Range:-RoHS Compliant: Yes

Supplier's Site
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA16-600BRG
Triode/MOS Tube/Transistor >> TRIACs BTA16-600BRG
50mA 50mA 600V TO-220 TRIACs ROHS

50mA 50mA 600V TO-220 TRIACs ROHS

Supplier's Site Datasheet
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH - 70013673 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH
70013673
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH 70013673
TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH

TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-600BRG
TRIAC 600V 16A TO220

TRIAC 600V 16A TO220

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 16461891 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461891
Thyristor/SCR/Triac/Diac/Alternistor 16461891
TRIAC, BTA16 SERIES, 16 AMP, 600 VAC, MOUNTING STYLE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRIAC, BTA16 SERIES, 16 AMP, 600 VAC, MOUNTING STYLE: THROUGH HOLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 012183-BTA16-600BRG 300-BTA16-600BRG 497-2397-5-ND 7140502 7140502P 761-BTA16-600BRG 89K1232 BTA16-600BRG BTA16-600BRG BTA16-600BRG 70013673 BTA16-600BRG 16461891
Product Name Triacs - BTA16-600BRG 600V 168A Triac TRIACs TRIACs TRIACs STMICROELECTRONICS BTA16-600BRGTriac, 600 V, 50 mA, 1 W, 1.5 V, TO-220AB, 160 A Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics TRIACs Triacs Triode/MOS Tube/Transistor >> TRIACs TRIAC; TO-220AB; 16A IT(AV); 16A; 2.1; 60; -40; +125; 1W PG(AV); 35 MA (MAX.) IH Discrete Semiconductor Products - Thyristors - TRIACs Thyristor/SCR/Triac/Diac/Alternistor
Package Type TO-220AB TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220-3 TO-220; TO-220AB TO-220-3 TO-220 TO-220 TO-220-3
VDRM 600 volts 600 volts 600 volts
ITSM 16 amps
IGT 50 mA 50 mA 50 mA 10 to 50 mA 50 mA
VGT 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data