Littelfuse, Inc. 400V 6A Triac Q4006N4RP

Description
4 Quadrant Logic Level TRIAC, 400V V(DRM), 6A I(T)RMS, TO-263AB, ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: Q4006N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4006N4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Quadrant Logic Level TRIAC, 400V V(DRM), 6A I(T)RMS, TO-263AB, ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: Q4006N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4006N4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 6A Triac
300-Q4006N4RP
400V 6A Triac 300-Q4006N4RP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 6A I(T)RMS, TO-263AB, ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: Q4006N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4006N4RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 6A I(T)RMS, TO-263AB, ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: Q4006N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4006N4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q4006N4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 6A Surface Mount TO-263 (D2Pak)

TRIAC Standard 400V 6A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Triacs - Q4006N4RP - 126713-Q4006N4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4006N4RP
126713-Q4006N4RP
Triacs - Q4006N4RP 126713-Q4006N4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 126713-Q4006N4RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 80A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 126713-Q4006N4RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 80A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263 (D2Pak)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIAC 400V 6A TO263 - 461-Q4006N4RP - Utmel Electronic Limited
Hong Kong, China
TRIAC 400V 6A TO263
461-Q4006N4RP
TRIAC 400V 6A TO263 461-Q4006N4RP
TRIAC 400V 6A TO263

TRIAC 400V 6A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 6A 25-25-25mA

Triacs 400V 6A 25-25-25mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4006N4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4006N4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q4006N4RP
TRIAC 400V 6A TO263

TRIAC 400V 6A TO263

Supplier's Site
Triac, 400V, 6A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse - 56J8579 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 6A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse
56J8579
Triac, 400V, 6A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse 56J8579
TRIAC, 400V, 6A, D2-PAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

TRIAC, 400V, 6A, D2-PAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 300-Q4006N4RP Q4006N4RPTR-ND 126713-Q4006N4RP 461-Q4006N4RP Q4006N4RP Q4006N4RP 56J8579
Product Name 400V 6A Triac TRIACs Triacs - Q4006N4RP TRIAC 400V 6A TO263 Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 400V, 6A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
Package Type TO-263-3 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2Pak) TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts 400 volts
ITSM 6 amps
Unlock Full Specs
to access all available technical data