Manufacturer: WeEn Semiconductors
Win Source Part Number: 770514-BTA216-600B,1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 150A
Triac Type: Standard
Family Name: BTA216-600B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 60mA
Alternative Parts (Cross-Reference): BCR12CM-12LA#B00; SM12J45(3M); SM12J45A(ORINPA); SM12J45(L3,OMRON-T;
Introduction Date: August 05, 2015
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRIAC 600V 16A TO220AB Product overview: BTA216-600B,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA216-600B,127 can be used for catalog matching and distributor lookup.
TRIAC Standard 600V 16A Through Hole TO-220AB
TRIAC 600V 16A TO220AB
TRIAC 600V 16A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 770514-BTA216-600B,127 | 300-BTA216-600B,127 | BTA216-600B,127-ND | BTA216-600B,127 | 887-BTA216-600B,127 |
| Product Name | Triacs - BTA216-600B,127 | 600V 16A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC 600V 16A TO220AB |
| Package Type | TO-220-3 | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | |
| ITSM | 16 amps | 16 amps | 16 amps | ||
| IGT | 50 mA | 50 mA | 50 mA | 50 mA | |
| VGT | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |