STMicroelectronics 700V 6A TO-220 Triac BTB06-700BWRG

Description
TRIAC,700V V(DRM),6A I(T)RMS,TO-220 Product overview: BTB06-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-700BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC,700V V(DRM),6A I(T)RMS,TO-220 Product overview: BTB06-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-700BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 6A TO-220 Triac
300-BTB06-700BWRG
700V 6A TO-220 Triac 300-BTB06-700BWRG
TRIAC,700V V(DRM),6A I(T)RMS,TO-220 Product overview: BTB06-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-700BWRG can be used for catalog matching and distributor lookup.

TRIAC,700V V(DRM),6A I(T)RMS,TO-220 Product overview: BTB06-700BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 6A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB06-700BWRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTB06-700BWRG - 770559-BTB06-700BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB06-700BWRG
770559-BTB06-700BWRG
Triacs - BTB06-700BWRG 770559-BTB06-700BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 770559-BTB06-700BWRG Series: * Family Name: BTB06-700BW Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): FT0816SH00TU; CQ220-12N; BCR8LM-14LB; SM8J48; Introduction Date: August 05, 2015 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 770559-BTB06-700BWRG
Series: *
Family Name: BTB06-700BW
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): FT0816SH00TU; CQ220-12N; BCR8LM-14LB; SM8J48;
Introduction Date: August 05, 2015
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Triacs 6.0 Amp 700 Volt

Triacs 6.0 Amp 700 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTB06-700BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB06-700BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB06-700BWRG
TRIAC SENS GATE 700V 6A TO220AB

TRIAC SENS GATE 700V 6A TO220AB

Supplier's Site
TRIAC SENS GATE 700V 6A TO220AB - 761-BTB06-700BWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 700V 6A TO220AB
761-BTB06-700BWRG
TRIAC SENS GATE 700V 6A TO220AB 761-BTB06-700BWRG
TRIAC SENS GATE 700V 6A TO220AB

TRIAC SENS GATE 700V 6A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Triacs Thyristors Triacs Triacs
Product Number 300-BTB06-700BWRG 770559-BTB06-700BWRG BTB06-700BWRG BTB06-700BWRG 761-BTB06-700BWRG
Product Name 700V 6A TO-220 Triac Triacs - BTB06-700BWRG Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC SENS GATE 700V 6A TO220AB
Standards and Certifications RoHS RoHS
Package Type TO-220-3 TO-220AB
VRRM 700 volts 700 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data