Vishay Precision Group SCRs VS-22RIA120

Description
SCR 1.2kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 1.2kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 22RIA120-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 1.2kV 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
SCRs - Single - VS-22RIA120 - 761856-VS-22RIA120 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-22RIA120
761856-VS-22RIA120
SCRs - Single - VS-22RIA120 761856-VS-22RIA120
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761856-VS-22RIA120 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A SCR Type: Standard Recovery Family Name: 22RIA120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 22A Current - Off State (Maximum): 10mA Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761856-VS-22RIA120
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Family Name: 22RIA120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 22A
Current - Off State (Maximum): 10mA
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1200 Volt 22 Amp

SCRs 1200 Volt 22 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-22RIA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-22RIA120
Discrete Semiconductor Products - Thyristors - SCRs VS-22RIA120
SCR 1.2KV 35A TO208AA

SCR 1.2KV 35A TO208AA

Supplier's Site
Scr Thyristor, 22A, 1.2Kv, To-208Aa; Scr Module Type Vishay - 09F6652 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 22A, 1.2Kv, To-208Aa; Scr Module Type Vishay
09F6652
Scr Thyristor, 22A, 1.2Kv, To-208Aa; Scr Module Type Vishay 09F6652
SCR THYRISTOR, 22A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 22A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
SCR MED POWER 1200V 22A TO-48 - 884-VS-22RIA120 - Utmel Electronic Limited
Hong Kong, China
SCR MED POWER 1200V 22A TO-48
884-VS-22RIA120
SCR MED POWER 1200V 22A TO-48 884-VS-22RIA120
SCR MED POWER 1200V 22A TO-48

SCR MED POWER 1200V 22A TO-48

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 22RIA120-ND 761856-VS-22RIA120 VS-22RIA120 VS-22RIA120 09F6652 884-VS-22RIA120
Product Name SCRs SCRs - Single - VS-22RIA120 SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 22A, 1.2Kv, To-208Aa; Scr Module Type Vishay SCR MED POWER 1200V 22A TO-48
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
VDRM 1200 volts 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 119168702 - Radwell International
Specs
Thyristor Type SCR
View Details
B-2 and B-2T Series SCR/Diode Module - B521FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details