Littelfuse, Inc. TVS - TVS - Thyristors - P6002AALRP P6002AALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791197-P6002AALRP Series: SIDACtor Packaging: Reel package Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 20pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 275V, 550V Voltage - Breakover: 350V, 700V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: P6002AA Categories: Circuit Protection Alternative Parts (Cross-Reference): P6002AAL; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 791197-P6002AALRP Series: SIDACtor Packaging: Reel package Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 20pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 275V, 550V Voltage - Breakover: 350V, 700V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: P6002AA Categories: Circuit Protection Alternative Parts (Cross-Reference): P6002AAL; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P6002AALRP - 791197-P6002AALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P6002AALRP
791197-P6002AALRP
TVS - TVS - Thyristors - P6002AALRP 791197-P6002AALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 791197-P6002AALRP Series: SIDACtor Packaging: Reel package Mounting Style: Through Hole Package: TO-220-3 No Tab Capacitance: 20pF, 35pF Current - Peak Pulse (10/1000μs): 45A Number of Elements: 2 Voltage - Off State: 275V, 550V Voltage - Breakover: 350V, 700V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Family Name: P6002AA Categories: Circuit Protection Alternative Parts (Cross-Reference): P6002AAL; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791197-P6002AALRP
Series: SIDACtor
Packaging: Reel package
Mounting Style: Through Hole
Package: TO-220-3 No Tab
Capacitance: 20pF, 35pF
Current - Peak Pulse (10/1000μs): 45A
Number of Elements: 2
Voltage - Off State: 275V, 550V
Voltage - Breakover: 350V, 700V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Family Name: P6002AA
Categories: Circuit Protection
Alternative Parts (Cross-Reference): P6002AAL;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P6002AALRP
Thyristor Surge Protection Devices (TSPD) P6002AALRP
Thyristor Surge Protection Devices (TSPD) 2Chp 275/550V 50A

Thyristor Surge Protection Devices (TSPD) 2Chp 275/550V 50A

Buy Now Datasheet
THYRISTOR 275V/550V 150A TO220-3 - 461-P6002AALRP - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 275V/550V 150A TO220-3
461-P6002AALRP
THYRISTOR 275V/550V 150A TO220-3 461-P6002AALRP
THYRISTOR 275V/550V 150A TO220-3

THYRISTOR 275V/550V 150A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number 791197-P6002AALRP P6002AALRP 461-P6002AALRP
Product Name TVS - TVS - Thyristors - P6002AALRP Thyristor Surge Protection Devices (TSPD) THYRISTOR 275V/550V 150A TO220-3
Thyristor Type Sidac
Package Type TO-220-3 No Tab TO-220-3 No Tab
VDRM 275 to 550 volts 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details