Littelfuse, Inc. Triacs - Q4008N4RP Q4008N4RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 062308-Q4008N4RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 062308-Q4008N4RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Q4008N4RP - 062308-Q4008N4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4008N4RP
062308-Q4008N4RP
Triacs - Q4008N4RP 062308-Q4008N4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 062308-Q4008N4RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 062308-Q4008N4RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263 (D2Pak)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400V 8A Triac
300-Q4008N4RP
400V 8A Triac 300-Q4008N4RP
TRIAC 400V 8A TO263 Product overview: Q4008N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008N4RP can be used for catalog matching and distributor lookup.

TRIAC 400V 8A TO263 Product overview: Q4008N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008N4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q4008N4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 8A Surface Mount TO-263 (D2Pak)

TRIAC Standard 400V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 400V 8A 25-25-25mA

Triacs 400V 8A 25-25-25mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4008N4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4008N4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q4008N4RP
TRIAC 400V 8A TO263

TRIAC 400V 8A TO263

Supplier's Site
TRIAC 400V 8A TO263 - 461-Q4008N4RP - Utmel Electronic Limited
Hong Kong, China
TRIAC 400V 8A TO263
461-Q4008N4RP
TRIAC 400V 8A TO263 461-Q4008N4RP
TRIAC 400V 8A TO263

TRIAC 400V 8A TO263

Supplier's Site
Triac, 400V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse - 56J8583 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse
56J8583
Triac, 400V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse 56J8583
TRIAC, 400V, 8A, D2-PAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRIAC, 400V, 8A, D2-PAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs
Product Number 062308-Q4008N4RP 300-Q4008N4RP Q4008N4RPTR-ND Q4008N4RP Q4008N4RP 461-Q4008N4RP 56J8583
Product Name Triacs - Q4008N4RP 400V 8A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 400V 8A TO263 Triac, 400V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse
Package Type TO-263 (D2Pak) TO-263-3 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
VDRM 400 volts 400 volts
ITSM 8 amps
IGT 25 mA 25 mA 25 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data