WeEn Semiconductors Triacs - BT132-600D,116 BT132-600D,116

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024576-BT132-600D,1 16 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024576-BT132-600D,1 16 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BT132-600D,116 - 1024576-BT132-600D,116 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT132-600D,116
1024576-BT132-600D,116
Triacs - BT132-600D,116 1024576-BT132-600D,116
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024576-BT132-600D,1 16 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024576-BT132-600D,116
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
TRIACs - BT132-600D,116-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
TRIAC SENS GATE 600V 1A TO92-3 - 887-BT132-600D,116 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 600V 1A TO92-3
887-BT132-600D,116
TRIAC SENS GATE 600V 1A TO92-3 887-BT132-600D,116
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BT132-600D,116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT132-600D,116
Discrete Semiconductor Products - Thyristors - TRIACs BT132-600D,116
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 1024576-BT132-600D,116 BT132-600D,116-ND 887-BT132-600D,116 BT132-600D,116
Product Name Triacs - BT132-600D,116 TRIACs TRIAC SENS GATE 600V 1A TO92-3 Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
IGT 5 mA 5 mA 5 mA
Unlock Full Specs
to access all available technical data