Vishay Intertechnology, Inc. SCRs - Single - 40TPS12APBF 40TPS12APBF

Description
Manufacturer: Vishay Win Source Part Number: 089514-40TPS12APBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 089514-40TPS12APBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 40TPS12APBF - 089514-40TPS12APBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 40TPS12APBF
089514-40TPS12APBF
SCRs - Single - 40TPS12APBF 089514-40TPS12APBF
Manufacturer: Vishay Win Source Part Number: 089514-40TPS12APBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 150mA Voltage - On State (Vtm) (Max): 1.85V Current - On State (It (AV)) (Max): 35A Current - On State (It (RMS)) (Max): 55A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-247AC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 089514-40TPS12APBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 150mA
Voltage - On State (Vtm) (Max): 1.85V
Current - On State (It (AV)) (Max): 35A
Current - On State (It (RMS)) (Max): 55A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 600A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-247AC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube - 866-40TPS12APBF - Utmel Electronic Limited
Hong Kong, China
SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube
866-40TPS12APBF
SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube 866-40TPS12APBF
SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube

SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Thyristors Thyristors
Product Number 089514-40TPS12APBF 866-40TPS12APBF
Product Name SCRs - Single - 40TPS12APBF SCR 1200V 55A(RMS) 600A 3-Pin(3+Tab) TO-247AC Tube
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1040N20TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - EFD16F - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details