Littelfuse, Inc. SCRs SK006VTP

Description
SCR 1kV 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 1kV 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - SK006VTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 1kV 6A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - SK006VTP - 794441-SK006VTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK006VTP
794441-SK006VTP
SCRs - Single - SK006VTP 794441-SK006VTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 794441-SK006VTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Family Name: SK006V Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 6A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 3.8A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): SK006V; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794441-SK006VTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Family Name: SK006V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 3.8A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): SK006V;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK006VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK006VTP
Discrete Semiconductor Products - Thyristors - SCRs SK006VTP
SCR 1KV 6A TO251

SCR 1KV 6A TO251

Supplier's Site
Sheung Wan, Hong Kong
SCRs 6A 1000V

SCRs 6A 1000V

Buy Now Datasheet
SCR NON-SENS 1000V 6A TO-251 - 461-SK006VTP - Utmel Electronic Limited
Hong Kong, China
SCR NON-SENS 1000V 6A TO-251
461-SK006VTP
SCR NON-SENS 1000V 6A TO-251 461-SK006VTP
SCR NON-SENS 1000V 6A TO-251

SCR NON-SENS 1000V 6A TO-251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SK006VTP-ND 794441-SK006VTP SK006VTP SK006VTP 461-SK006VTP
Product Name SCRs SCRs - Single - SK006VTP Discrete Semiconductor Products - Thyristors - SCRs SCRs SCR NON-SENS 1000V 6A TO-251
Thyristor Type SCR SCR SCR SCR
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010033V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Scr Thyristor, 1.6Kv, 160A Rohs Compliant Infineon - 42AH2122 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details