STMICROELECTRONICS, INC.
LCP1521S -- THYRISTOR 100A 8SOIC
STMicroelectronics, Inc.
THYRISTOR 100A 8SOIC
LCP1521S
Description
THYRISTOR 100A 8SOIC
Description
THYRISTOR 100A 8SOIC
Technical Specifications
|
Product Category
|
Thyristors |
|
Product Number
|
761-LCP1521S |
|
Product Name
|
THYRISTOR 100A 8SOIC |
|
Package Type
|
8-SOIC (0.154, 3.90mm Width)
|
|
Pin Count
|
8
|
|
Number of Thyristors
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Thyristor Type
SCR
Package Type
TO-220AB
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Thyristor Type
SCR; SCR
Package Type
A 10
Pin Count
3
View Details
Thyristor Type
SCR
Package Type
TO-200AC
VDRM
2200 volts
View Details
Thyristor Type
SCR
VRRM
100 to 120 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details