STMicroelectronics, Inc. TRIACs BTA12-600CRG

Description
TRIAC Standard 600V 12A Through Hole TO-220AB Insulated
Request a Quote Datasheet
Description
TRIAC Standard 600V 12A Through Hole TO-220AB Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6965-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220AB Insulated

TRIAC Standard 600V 12A Through Hole TO-220AB Insulated

Buy Now Datasheet
Singapore, Singapore
12A standard and Snubberless™ Triacs Product overview: BTA12-600CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600CRG can be used for catalog matching and distributor lookup.

12A standard and Snubberless™ Triacs Product overview: BTA12-600CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA12-600CRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 4856857 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
4856857
TRIACs 4856857
Standard triac,BTA12-600C 12A 600V

Standard triac,BTA12-600C 12A 600V

Supplier's Site
TRIACs - 1686094 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686094
TRIACs 1686094
Standard triac,BTA12-600C 12A 600V

Standard triac,BTA12-600C 12A 600V

Supplier's Site
Triacs - BTA12-600CRG - 093063-BTA12-600CRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA12-600CRG
093063-BTA12-600CRG
Triacs - BTA12-600CRG 093063-BTA12-600CRG
Manufacturer: STMicroelectronics Win Source Part Number: 093063-BTA12-600CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 12A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Insulated Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 093063-BTA12-600CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A, 126A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB Insulated
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA12-600CRG
Triode/MOS Tube/Transistor >> TRIACs BTA12-600CRG
25mA 25mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

25mA 25mA 600V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
TRIAC 600V 12A TO220AB - 761-BTA12-600CRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 12A TO220AB
761-BTA12-600CRG
TRIAC 600V 12A TO220AB 761-BTA12-600CRG
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 12A Snuberless Logic Level and Std Triacs

Triacs 12A Snuberless Logic Level and Std Triacs

Buy Now Datasheet
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA12-600CRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA12-600CRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA12-600CRG
TRIAC 600V 12A TO220AB

TRIAC 600V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number 497-6965-5-ND 300-BTA12-600CRG 4856857 093063-BTA12-600CRG BTA12-600CRG 761-BTA12-600CRG BTA12-600CRG BTA12-600CRG BTA12-600CRG
Product Name TRIACs 12A Triac TRIACs Triacs - BTA12-600CRG Triode/MOS Tube/Transistor >> TRIACs TRIAC 600V 12A TO220AB Triacs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 Full Pack TO-220-3 TO-220; To-220ab TO-220AB Insulated TO-220 TO-220-3 Full Pack TO-220-3 Full Pack TO-220-3 Full Pack
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
VRRM 600 volts 600 volts
Pin Count 3 3
Unlock Full Specs
to access all available technical data