Manufacturer: WeEn Semiconductors
Win Source Part Number: 1119767-Z0109MN0,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): ACS108-6SN; Z0107MN0,135; Z0109MN0;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC SENS GATE 600V 1A SC73 Product overview: Z0109MN0,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MN0,135 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SC73
Triac, 600 V, 10 mA, 1 A, 13.8 A, 10 mA, 1.3 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1119767-Z0109MN0,135 | 1740-1215-1-ND | 300-Z0109MN0,135 | Z0109MN0,135 | 887-Z0109MN0,135 | 83T7398 |
| Product Name | Triacs - Z0109MN0,135 | TRIACs | 600V 1A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC SENS GATE 600V 1A SC73 | Triac, 600 V, 10 Ma, 1 A, 13.8 A, 10 Ma, 1.3 V Rohs Compliant Ween Semiconductors |
| Package Type | SOT-223 | TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | ||
| ITSM | 1 amps | 1 amps | 1 amps | |||
| IGT | 10 mA | 10 mA | 10 mA | 10 mA | ||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |