WeEn Semiconductors SCRs - Single - BT300S-600R,118 BT300S-600R,118

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024673-BT300S-600R, 118 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024673-BT300S-600R, 118 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - BT300S-600R,118 - 1024673-BT300S-600R,118 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT300S-600R,118
1024673-BT300S-600R,118
SCRs - Single - BT300S-600R,118 1024673-BT300S-600R,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024673-BT300S-600R, 118 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 500μA Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024673-BT300S-600R,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 71A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
SCRs - 1740-1294-2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Standard Recovery Surface Mount DPAK

SCR 600V 8A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
THYRISTOR 8A 600V DPAK - 887-BT300S-600R,118 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 8A 600V DPAK
887-BT300S-600R,118
THYRISTOR 8A 600V DPAK 887-BT300S-600R,118
THYRISTOR 8A 600V DPAK

THYRISTOR 8A 600V DPAK

Supplier's Site
Scr Thyristor, 8A, 600V, Dpak; Peak Repetitive Off State Voltage Ween Semiconductors - 75R4719 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 600V, Dpak; Peak Repetitive Off State Voltage Ween Semiconductors
75R4719
Scr Thyristor, 8A, 600V, Dpak; Peak Repetitive Off State Voltage Ween Semiconductors 75R4719
SCR THYRISTOR, 8A, 600V, DPAK; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average Forward Current:5A; On State RMS Current:8A; Thyristor Case Style:SOT-428; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

SCR THYRISTOR, 8A, 600V, DPAK; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:15mA; Average Forward Current:5A; On State RMS Current:8A; Thyristor Case Style:SOT-428; No. of Pins:3Pins; Holding Current Max:20mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - BT300S-600R,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT300S-600R,118
Discrete Semiconductor Products - Thyristors - SCRs BT300S-600R,118
SCR 600V 8A DPAK

SCR 600V 8A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1024673-BT300S-600R,118 1740-1294-2-ND 887-BT300S-600R,118 75R4719 BT300S-600R,118
Product Name SCRs - Single - BT300S-600R,118 SCRs THYRISTOR 8A 600V DPAK Scr Thyristor, 8A, 600V, Dpak; Peak Repetitive Off State Voltage Ween Semiconductors Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; DPAK DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 SOT-428
VDRM 600 volts 600 volts 600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Number of Thyristors 1
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT1400N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B564-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details