Manufacturer: STMicroelectronics
Win Source Part Number: 1135548-ACST8-8CFP
Series: ASD
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3 Full Pack
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Standard
Part Status: Obsolete(EOL)
Family Name: ACST8-8CFP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Alternative Parts (Cross-Reference): BCR8PM-14LG; BCR8PM-14LG-A8; BCR8PM-14LG#B00;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
TRIAC Standard 800V 8A Through Hole TO-220FP
Overvoltage protected AC switch Product overview: ACST8-8CFP from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST8-8CFP can be used for catalog matching and distributor lookup.
STMICROELECTRONICS ACST8-8CFP Triac, Switch, 800 V, 10 W, 1.5 V, TO-220FP, 85 A
TRIAC 800V 8A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1135548-ACST8-8CFP | 497-2566-5-ND | 300-ACST8-8CFP | 761-ACST8-8CFP | ACST8-8CFP | ACST8-8CFP |
| Product Name | Triacs - ACST8-8CFP | TRIACs | Triac | STMICROELECTRONICS ACST8-8CFP Triac, Switch, 800 V, 10 W, 1.5 V, TO-220FP, 85 A | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220-3 | TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack |
| VDRM | 800 volts | 800 volts | ||||
| ITSM | 8 amps | |||||
| IGT | 30 mA | 30 mA | 30 mA | |||
| VGT | 1.5 volts | 1.5 volts | 1.5 volts |