STMicroelectronics, Inc. TRIACs T1035H-6T

Description
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-7627-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 10A Through Hole TO-220

Buy Now Datasheet
Triacs - T1035H-6T - 054322-T1035H-6T - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T1035H-6T
054322-T1035H-6T
Triacs - T1035H-6T 054322-T1035H-6T
Manufacturer: STMicroelectronics Win Source Part Number: 054322-T1035H-6T Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054322-T1035H-6T
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10 A 600 V Triac
300-T1035H-6T
10 A 600 V Triac 300-T1035H-6T
10 A - 600 V - 150 °C H-series Triacs Product overview: T1035H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1035H-6T can be used for catalog matching and distributor lookup.

10 A - 600 V - 150 °C H-series Triacs Product overview: T1035H-6T from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 A, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1035H-6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Hi temp 10A Triacs

Triacs Hi temp 10A Triacs

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB - 761-T1035H-6T - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V TO220AB
761-T1035H-6T
TRIAC ALTERNISTOR 600V TO220AB 761-T1035H-6T
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T1035H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1035H-6T
Discrete Semiconductor Products - Thyristors - TRIACs T1035H-6T
TRIAC ALTERNISTOR 600V 10A TO220

TRIAC ALTERNISTOR 600V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 497-7627-5-ND 054322-T1035H-6T 300-T1035H-6T T1035H-6T 761-T1035H-6T T1035H-6T
Product Name TRIACs Triacs - T1035H-6T 10 A 600 V Triac Triacs TRIAC ALTERNISTOR 600V TO220AB Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220AB TO-220AB TO-220-3 TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts 600 volts
ITSM 10 amps
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data