SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB Full-Pak
Manufacturer: Vishay
Win Source Part Number: 848894-VS-25TTS12FP-
Features: SCR 1.2 kV 25 A
Package: Tube
Family Name: 25TTS12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR THYRISTOR, 25A, 1.2KV, TO-220FPAB; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:45mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220FPAB; No. of Pins:3Pins; Peak RoHS Compliant: Yes
SCR 1.2KV 25A TO220AB FP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Thyristors | Thyristors |
| Product Number | VS-25TTS12FP-M3-ND | 848894-VS-25TTS12FP-M3 | 17930-VS-25TTS12FP-M3 | 06AC6558 | VS-25TTS12FP-M3 |
| Product Name | SCRs | SCRs - Single - VS-25TTS12FP-M3 | TO-220 TRIACs ROHS | Scr Thyristor, 25A, 1.2Kv, To-220Fpab; Peak Repetitive Off-State Voltage, Vdrm Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220FPAB | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 3 |