TRIAC Standard 800V 16A Through Hole TO-220AB
Win Source Part Number: 1278735-BTA416Y-800C
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 176A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220AB
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: BTA416Y-800C,568-571
Base Product Number: BTA416
TRIAC 800V 16A TO220AB
TRIAC 800V 16A TO220AB
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1142-ND | 1278735-BTA416Y-800C,127 | 887-BTA416Y-800C,127 | BTA416Y-800C,127 | BTA416Y-800C,127 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC 800V 16A TO220AB | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
| Package Type | TO-220; TO-220-3 Isolated Tab | Tube | TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | TO-220-3 Isolated Tab |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 16 amps | 16 amps | |||
| IGT | 35 mA | 35 mA | 35 mA |