WeEn Semiconductors SCRs - Single - BT148-500R,127 BT148-500R,127

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770461-BT148-500R,12 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: SOT-82 Voltage - Off State: 500V Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A SCR Type: Sensitive Gate Family Name: BT148-500R Categories: Discrete Semiconductor Products Manufacturer Package: SOT-82-3 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 2.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT148-500R; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 770461-BT148-500R,12 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: SOT-82 Voltage - Off State: 500V Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A SCR Type: Sensitive Gate Family Name: BT148-500R Categories: Discrete Semiconductor Products Manufacturer Package: SOT-82-3 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 2.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT148-500R; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - BT148-500R,127 - 770461-BT148-500R,127 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - BT148-500R,127
770461-BT148-500R,127
SCRs - Single - BT148-500R,127 770461-BT148-500R,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 770461-BT148-500R,12 7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: SOT-82 Voltage - Off State: 500V Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A SCR Type: Sensitive Gate Family Name: BT148-500R Categories: Discrete Semiconductor Products Manufacturer Package: SOT-82-3 Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 200μA Current - Hold (Ih) (Maximum): 6mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 2.5A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): BT148-500R; Introduction Date: August 05, 2015 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770461-BT148-500R,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-82
Voltage - Off State: 500V
Current - Non Rep. Surge 50, 60Hz (Itsm): 35A, 38A
SCR Type: Sensitive Gate
Family Name: BT148-500R
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-82-3
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 200μA
Current - Hold (Ih) (Maximum): 6mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 2.5A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): BT148-500R;
Introduction Date: August 05, 2015
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
SCRs - BT148-500R,127-ND - DigiKey
Thief River Falls, MN, United States
SCR 500V 4A Sensitive Gate Through Hole SOT-82-3

SCR 500V 4A Sensitive Gate Through Hole SOT-82-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - BT148-500R,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
BT148-500R,127
Discrete Semiconductor Products - Thyristors - SCRs BT148-500R,127
SCR 500V 4A SOT82-3

SCR 500V 4A SOT82-3

Supplier's Site
THYRISTOR 500V 4A SOT82 - 887-BT148-500R,127 - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 500V 4A SOT82
887-BT148-500R,127
THYRISTOR 500V 4A SOT82 887-BT148-500R,127
THYRISTOR 500V 4A SOT82

THYRISTOR 500V 4A SOT82

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 770461-BT148-500R,127 BT148-500R,127-ND BT148-500R,127 887-BT148-500R,127
Product Name SCRs - Single - BT148-500R,127 SCRs Discrete Semiconductor Products - Thyristors - SCRs THYRISTOR 500V 4A SOT82
Thyristor Type SCR SCR SCR
Package Type SOT-82 SOT-82 SOT-82 SOT-82
VDRM 500 volts 500 volts 500 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B514SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details