Win Source Part Number: 1278819-SK625LDTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 8,000
Current - Hold (Ih) (Max): 120 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 35 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A, 300A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SK625LDTP,F7317
Product Status: Obsolete
SCR 1.6kV 25A Standard Recovery Through Hole TO-220AB
SCR 1.6KV 25A TO220AB
THYRISTORS SCR 1600V 25A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278819-SK625LDTP | F7317-ND | SK625LDTP | 461-SK625LDTP | SK625LDTP |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | THYRISTORS SCR 1600V 25A TO220 | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Tube | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | |
| VDRM | 1600 volts | 1600 volts | 1600 volts |