Manufacturer: STMicroelectronics
Win Source Part Number: 1104791-T1235T-8FP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 40mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 12A
Current - Non Rep. Surge 50, 60Hz (Itsm): 90A, 95A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220FPAB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220FPAB
TRIAC ALTERNSTR 800V 12A TO220AB
Triacs 12A Snubberless Triac 15000V rms
Triacs 12A Snubberless Triac 15000V rms
TRIAC ALTERNISTOR 800V TO220FPAB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 1104791-T1235T-8FP | 497-13994-5-ND | T1235T-8FP | 761-T1235T-8FP | T1235T-8FP | T1235T-8FP |
| Product Name | Triacs - T1235T-8FP | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs 12A Snubberless Triac 15000V rms | Triacs | TRIACs |
| Package Type | TO-220FPAB | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 12 amps | |||||
| IGT | 35 mA | 35 mA | 35 mA | |||
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |