Littelfuse, Inc. Low Power TRIAC up to 1200V BTA16-800BW3G

Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet
Description
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - BTA16-800BW3G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
BTA16-800BW3G
Low Power TRIAC up to 1200V BTA16-800BW3G
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 16 A RMS at 80°C Uniform Gate Trigger Currents in Three Quadrants High Immunity to dV/dt 1500 V/µs minimum at 125°C Minimizes Snubber Networks for Protection Industry Standard TO-220AB Package High Commutating dI/dt 4.0 A/ms minimum at 125°C Internally Isolated to 2.5 kVrms Lead-free UL Registered - File #E69369

Supplier's Site Datasheet
Singapore, Singapore
800V 170A Triac
300-BTA16-800BW3G
800V 170A Triac 300-BTA16-800BW3G
TRIAC 800V 170A 3-Pin(3+Tab) TO-220AB Rail Product overview: BTA16-800BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 170A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 170A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BW3G can be used for catalog matching and distributor lookup.

TRIAC 800V 170A 3-Pin(3+Tab) TO-220AB Rail Product overview: BTA16-800BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 170A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 170A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BTA16-800BW3GOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Through Hole TO-220AB

TRIAC Standard 800V 16A Through Hole TO-220AB

Buy Now Datasheet
Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 81Y5886 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
81Y5886
Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 81Y5886
TRIAC, 16A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.7V; Peak Gate Power:20W; RoHS Compliant: Yes

TRIAC, 16A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):16A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.7V; Peak Gate Power:20W; RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC 800V 16A TO220AB - 461-BTA16-800BW3G - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 16A TO220AB
461-BTA16-800BW3G
TRIAC 800V 16A TO220AB 461-BTA16-800BW3G
TRIAC 800V 16A TO220AB

TRIAC 800V 16A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16a 50mA 800V IGT 3 QUAD INTERNL ISLTD

Triacs 16a 50mA 800V IGT 3 QUAD INTERNL ISLTD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number BTA16-800BW3G 300-BTA16-800BW3G BTA16-800BW3GOS-ND 81Y5886 461-BTA16-800BW3G BTA16-800BW3G
Product Name Low Power TRIAC up to 1200V 800V 170A Triac TRIACs Triac, 16A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse TRIAC 800V 16A TO220AB Triacs
Standards and Certifications RoHS RoHS RoHS
VDRM 800 volts 800 volts 800 volts
IGT 50 mA 50 mA 50 mA
IT(RMS) 16 amps 16 amps
Package Type TO-220; TO-220-3 TO-220; TO-220AB TO-220-3
Unlock Full Specs
to access all available technical data