STMicroelectronics, Inc. TRIACs BTA10-400C

Description
TRIAC Standard 400V 10A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 400V 10A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - BTA10-400C-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 10A Through Hole TO-220

TRIAC Standard 400V 10A Through Hole TO-220

Buy Now Datasheet
Triacs - BTA10-400C - 864813-BTA10-400C - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA10-400C
864813-BTA10-400C
Triacs - BTA10-400C 864813-BTA10-400C
Manufacturer: STMicroelectronics Win Source Part Number: 864813-BTA10-400C Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Standard 400 V 10 A Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: BTA10 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 864813-BTA10-400C
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 400 V 10 A Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BTA10
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet
Singapore, Singapore
400V 10A Triac
300-BTA10-400C
400V 10A Triac 300-BTA10-400C
400V, 10A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN Product overview: BTA10-400C from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-400C can be used for catalog matching and distributor lookup.

400V, 10A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, PLASTIC, TO-220AB, 3 PIN Product overview: BTA10-400C from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA10-400C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC 400V 10A TO220AB - 761-BTA10-400C - Utmel Electronic Limited
Hong Kong, China
TRIAC 400V 10A TO220AB
761-BTA10-400C
TRIAC 400V 10A TO220AB 761-BTA10-400C
TRIAC 400V 10A TO220AB

TRIAC 400V 10A TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA10-400C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA10-400C
Discrete Semiconductor Products - Thyristors - TRIACs BTA10-400C
TRIAC 400V 10A TO220

TRIAC 400V 10A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number BTA10-400C-ND 864813-BTA10-400C 300-BTA10-400C 761-BTA10-400C BTA10-400C
Product Name TRIACs Triacs - BTA10-400C 400V 10A Triac TRIAC 400V 10A TO220AB Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 TO-220 TO-220-3 TO-220-3 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Pin Count 3
Number of Thyristors 1
Unlock Full Specs
to access all available technical data