onsemi Isolated 35 mA 16 A 600 V Triac BTA16-600CW3G

Description
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTA16-600CW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 35 mA, 16 A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 35 mA, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CW3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTA16-600CW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 35 mA, 16 A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 35 mA, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CW3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 35 mA 16 A 600 V Triac
300-BTA16-600CW3G
Isolated 35 mA 16 A 600 V Triac 300-BTA16-600CW3G
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTA16-600CW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 35 mA, 16 A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 35 mA, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CW3G can be used for catalog matching and distributor lookup.

Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: BTA16-600CW3G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 35 mA, 16 A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 35 mA, 16 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-600CW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BTA16-600CW3G - 1155234-BTA16-600CW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-600CW3G
1155234-BTA16-600CW3G
Triacs - BTA16-600CW3G 1155234-BTA16-600CW3G
Manufacturer: ON Semiconductor Win Source Part Number: 1155234-BTA16-600CW3 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1155234-BTA16-600CW3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-600CW3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-600CW3G
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-600CW3G
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE - 598-BTA16-600CW3G - Utmel Electronic Limited
Hong Kong, China
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE
598-BTA16-600CW3G
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE 598-BTA16-600CW3G
Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE

Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Triacs Triacs Triacs Triacs
Product Number 300-BTA16-600CW3G 1155234-BTA16-600CW3G BTA16-600CW3G BTA16-600CW3G 598-BTA16-600CW3G
Product Name Isolated 35 mA 16 A 600 V Triac Triacs - BTA16-600CW3G TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 3 Quadrant Internally Isolated, 35 mA IGT, 16 A IT(RMS) 600 V, TO-220 3 LEAD STANDARD, 50-TUBE
Standards and Certifications RoHS
Package Type TO-220-3 TO-220-3 TO-220-3
VRRM 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data