STMicroelectronics, Inc. SCRs X0202MA 2BL2

Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-6810-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 497-6810-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Thyristors - 8773147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8773147
Thyristors 8773147
Sensitive Gate Thyristor 1.25A 600V TO92

Sensitive Gate Thyristor 1.25A 600V TO92

Supplier's Site
Thyristors - 8773147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8773147P
Thyristors 8773147P
Sensitive Gate Thyristor 1.25A 600V TO92

Sensitive Gate Thyristor 1.25A 600V TO92

Supplier's Site
Thyristors - 1655512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1655512
Thyristors 1655512
Sensitive Gate Thyristor 1.25A 600V TO92

Sensitive Gate Thyristor 1.25A 600V TO92

Supplier's Site
SCRs - Single - X0202MA 2BL2 - 903443-X0202MA 2BL2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0202MA 2BL2
903443-X0202MA 2BL2
SCRs - Single - X0202MA 2BL2 903443-X0202MA 2BL2
Manufacturer: STMicroelectronics Win Source Part Number: 903443-X0202MA 2BL2 Operating Temperature Range: -40°C ~ 125°C Features: SCR 600 V 1.25 A Sensitive Gate Through Hole TO-92-3 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: X0202 Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: X0202MA2BL2, -497-6810-2, 497-6810-6-ND, -497-6810-1, 497-6810-3, 497-6810-2-ND, 497-6810-1, 497-6810-2, X0202MA 2BL2-ND, 497-6810-6INACTIVEIN ACTIVE, 497-6810-6INACTIVEIN ACTIVE-ND, 497-6810-6, 497-6810-6INACTIVE

Manufacturer: STMicroelectronics
Win Source Part Number: 903443-X0202MA 2BL2
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 600 V 1.25 A Sensitive Gate Through Hole TO-92-3
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: X0202
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: X0202MA2BL2, -497-6810-2, 497-6810-6-ND, -497-6810-1, 497-6810-3, 497-6810-2-ND, 497-6810-1, 497-6810-2, X0202MA 2BL2-ND, 497-6810-6INACTIVEINACTIVE, 497-6810-6INACTIVEINACTIVE-ND, 497-6810-6, 497-6810-6INACTIVE

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1.25 Amp 600 Volt

SCRs 1.25 Amp 600 Volt

Buy Now Datasheet
SCR 1.25A 600V TO-92 - 761-X0202MA 2BL2 - Utmel Electronic Limited
Hong Kong, China
SCR 1.25A 600V TO-92
761-X0202MA 2BL2
SCR 1.25A 600V TO-92 761-X0202MA 2BL2
SCR 1.25A 600V TO-92

SCR 1.25A 600V TO-92

Supplier's Site
Scr Thyristor, 1.25A, 600V, To-226Aa; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 51AC9810 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.25A, 600V, To-226Aa; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
51AC9810
Scr Thyristor, 1.25A, 600V, To-226Aa; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 51AC9810
SCR THYRISTOR, 1.25A, 600V, TO-226AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:800mA; On State RMS Current IT(rms):1.25A; Thyristor Case Style:TO-226AA; No. of Pins:3Pins; Peak RoHS Compliant: Yes

SCR THYRISTOR, 1.25A, 600V, TO-226AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:800mA; On State RMS Current IT(rms):1.25A; Thyristor Case Style:TO-226AA; No. of Pins:3Pins; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0202MA 2BL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0202MA 2BL2
Discrete Semiconductor Products - Thyristors - SCRs X0202MA 2BL2
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-6810-1-ND 8773147 8773147P 903443-X0202MA 2BL2 X0202MA 2BL2 761-X0202MA 2BL2 51AC9810 X0202MA 2BL2 X0202MA 2BL2
Product Name SCRs Thyristors Thyristors SCRs - Single - X0202MA 2BL2 SCRs SCR 1.25A 600V TO-92 Scr Thyristor, 1.25A, 600V, To-226Aa; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR Scr SCR; SCR SCR SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads To-92 TO-92; TO-92 TO-92-3 TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-226AA TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1080N04TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 600 volts
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B623F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details