STMicroelectronics, Inc. TRIACs BTB16-600BWRG

Description
TRIAC 16A 600V TO220
Request a Quote Datasheet
Description
TRIAC 16A 600V TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 6871041 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
6871041
TRIACs 6871041
TRIAC 16A 600V TO220

TRIAC 16A 600V TO220

Supplier's Site
TRIACs - 1781483 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1781483
TRIACs 1781483
TRIAC 16A 600V TO220

TRIAC 16A 600V TO220

Supplier's Site
Singapore, Singapore
600V 168A Triac
300-BTB16-600BWRG
600V 168A Triac 300-BTB16-600BWRG
TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTB16-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BWRG can be used for catalog matching and distributor lookup.

TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Tube Product overview: BTB16-600BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16-600BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTB16-600BWRG - 012195-BTB16-600BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB16-600BWRG
012195-BTB16-600BWRG
Triacs - BTB16-600BWRG 012195-BTB16-600BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 012195-BTB16-600BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTB16-600BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTB16-600BW; CTB16-600BPT; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012195-BTB16-600BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: BTB16-600BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTB16-600BW; CTB16-600BPT;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-2439-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 600 Volt

Triacs 16 Amp 600 Volt

Buy Now Datasheet
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16456450 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16456450
Thyristor/SCR/Triac/Diac/Alternistor 16456450
TRIAC THYRISTOR, 600 V, 50 MA, 16 AMP. FREE 2 YEAR RADWELL WARRANTY

TRIAC THYRISTOR, 600 V, 50 MA, 16 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIAC ALTERNISTOR 600V TO220AB - 761-BTB16-600BWRG - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V TO220AB
761-BTB16-600BWRG
TRIAC ALTERNISTOR 600V TO220AB 761-BTB16-600BWRG
TRIAC ALTERNISTOR 600V TO220AB

TRIAC ALTERNISTOR 600V TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTB16-600BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTB16-600BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTB16-600BWRG
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site
Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 32R8755 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics
32R8755
Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics 32R8755
Triac, 600 V, 50 mA, 16 A, 160 A, 50 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 16 A, 160 A, 50 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 6871041 300-BTB16-600BWRG 012195-BTB16-600BWRG 497-2439-5-ND BTB16-600BWRG BTB16-600BWRG 16456450 761-BTB16-600BWRG BTB16-600BWRG 32R8755
Product Name TRIACs 600V 168A Triac Triacs - BTB16-600BWRG TRIACs Triacs TRIACs Thyristor/SCR/Triac/Diac/Alternistor TRIAC ALTERNISTOR 600V TO220AB Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-220; To-220ab TO-220AB TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3
Pin Count 3 3
VRRM 600 volts 600 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data