Littelfuse, Inc. Low Power SCR up to 1200V S8016RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8016RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8016RTP
Low Power SCR up to 1200V S8016RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Supplier's Site Datasheet
SCRs - S8016RTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab

SCR 800V 16A Standard Recovery Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
SCRs - Single - S8016RTP - 793697-S8016RTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8016RTP
793697-S8016RTP
SCRs - Single - S8016RTP 793697-S8016RTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793697-S8016RTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Non-Isolated Tab Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 30mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 20μA Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793697-S8016RTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 20μA
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8016RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8016RTP
Discrete Semiconductor Products - Thyristors - SCRs S8016RTP
SCR 800V 16A TO220

SCR 800V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V16A

SCRs 800V16A

Buy Now Datasheet
SCR 800V 16A TO220 - 461-S8016RTP - Utmel Electronic Limited
Hong Kong, China
SCR 800V 16A TO220
461-S8016RTP
SCR 800V 16A TO220 461-S8016RTP
SCR 800V 16A TO220

SCR 800V 16A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8016RTP S8016RTP-ND 793697-S8016RTP S8016RTP S8016RTP 461-S8016RTP
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - S8016RTP Discrete Semiconductor Products - Thyristors - SCRs SCRs SCR 800V 16A TO220
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts 800 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data