Vishay Intertechnology, Inc. SCRs - Single - VS-12TTS08SPBF VS-12TTS08SPBF

Description
Manufacturer: Vishay Win Source Part Number: 853930-VS-12TTS08SPB F Features: SCR 800 V 12.5 A Package: Tube Part Status: Discontinued at Digi-Key Family Name: 12TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VS-12TTS08SPBF-ND, VS-12TTS08SPBFGI, VS12TTS08SPBF
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853930-VS-12TTS08SPB F Features: SCR 800 V 12.5 A Package: Tube Part Status: Discontinued at Digi-Key Family Name: 12TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VS-12TTS08SPBF-ND, VS-12TTS08SPBFGI, VS12TTS08SPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-12TTS08SPBF - 853930-VS-12TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-12TTS08SPBF
853930-VS-12TTS08SPBF
SCRs - Single - VS-12TTS08SPBF 853930-VS-12TTS08SPBF
Manufacturer: Vishay Win Source Part Number: 853930-VS-12TTS08SPB F Features: SCR 800 V 12.5 A Package: Tube Part Status: Discontinued at Digi-Key Family Name: 12TTS08 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: VS-12TTS08SPBF-ND, VS-12TTS08SPBFGI, VS12TTS08SPBF

Manufacturer: Vishay
Win Source Part Number: 853930-VS-12TTS08SPBF
Features: SCR 800 V 12.5 A
Package: Tube
Part Status: Discontinued at Digi-Key
Family Name: 12TTS08
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: VS-12TTS08SPBF-ND, VS-12TTS08SPBFGI, VS12TTS08SPBF

Buy Now Datasheet
SCRs - VS-12TTS08SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 12.5A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-12TTS08SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-12TTS08SPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-12TTS08SPBF
SCR 800V 12.5A TO263AB

SCR 800V 12.5A TO263AB

Supplier's Site
Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube - 884-VS-12TTS08SPBF - Utmel Electronic Limited
Hong Kong, China
Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube
884-VS-12TTS08SPBF
Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube 884-VS-12TTS08SPBF
Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube

Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 853930-VS-12TTS08SPBF VS-12TTS08SPBFGI-ND VS-12TTS08SPBF 884-VS-12TTS08SPBF
Product Name SCRs - Single - VS-12TTS08SPBF SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor SCR 800V 110A 3-Pin(2+Tab) D2PAK Tube
Thyristor Type SCR SCR SCR SCR
Package Type Tube D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
IT(RMS) 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B623-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details