STMicroelectronics, Inc. 4A Triac T435-600B

Description
4A Snubberless™ Triacs Product overview: T435-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A Snubberless™ Triacs Product overview: T435-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Snubberless™ Triacs Product overview: T435-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600B can be used for catalog matching and distributor lookup.

4A Snubberless™ Triacs Product overview: T435-600B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T435-600B can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - T435-600B - 1104834-T435-600B - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T435-600B
1104834-T435-600B
Triacs - T435-600B 1104834-T435-600B
Manufacturer: STMicroelectronics Win Source Part Number: 1104834-T435-600B Packaging: Tube/Rail Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D-Pak Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1104834-T435-600B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 31A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - 497-3798-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

TRIAC Alternistor - Snubberless 600V 4A Surface Mount DPAK

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 4A DPAK - 761-T435-600B - Utmel Electronic Limited
Hong Kong, China
TRIAC ALTERNISTOR 600V 4A DPAK
761-T435-600B
TRIAC ALTERNISTOR 600V 4A DPAK 761-T435-600B
TRIAC ALTERNISTOR 600V 4A DPAK

TRIAC ALTERNISTOR 600V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs 4.0 Amp 600 Volt

Triacs 4.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T435-600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T435-600B
Discrete Semiconductor Products - Thyristors - TRIACs T435-600B
TRIAC ALTERNISTOR 600V 4A DPAK

TRIAC ALTERNISTOR 600V 4A DPAK

Supplier's Site
TRIAC ALTERNISTOR 600V 4A DPAK

TRIAC ALTERNISTOR 600V 4A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number 300-T435-600B 1104834-T435-600B 497-3798-5-ND 761-T435-600B T435-600B T435-600B T435-600B
Product Name 4A Triac Triacs - T435-600B TRIACs TRIAC ALTERNISTOR 600V 4A DPAK Triacs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Standards and Certifications RoHS RoHS
Package Type DPAK D-Pak DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
VRRM 600 volts 600 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data