TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC SENS GATE 600V 1A SC73 Product overview: Z0107MN,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MN,135 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SC73
TRIAC SENS GATE 600V 1A SC73
Triac, 600 V, 5 mA, 1 A, 8.5 A, 10 mA, 1.3 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | 1740-1210-2-ND | 300-Z0107MN,135 | Z0107MN,135 | 887-Z0107MN,135 | Z0107MN,135 | 34R5515 |
| Product Name | TRIACs | 600V 1A Triac | TRIACs | TRIAC SENS GATE 600V 1A SC73 | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 5 Ma, 1 A, 8.5 A, 10 Ma, 1.3 V Rohs Compliant Ween Semiconductors |
| Package Type | TO-261-4, TO-261AA | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Pin Count | 4 | |||||
| VDRM | 600 volts | 600 volts | 600 volts |