STMicroelectronics, Inc. 700V 50A Triac ACST6-7SG-TR

Description
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R Product overview: ACST6-7SG-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST6-7SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R Product overview: ACST6-7SG-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST6-7SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 50A Triac
300-ACST6-7SG-TR
700V 50A Triac 300-ACST6-7SG-TR
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R Product overview: ACST6-7SG-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST6-7SG-TR can be used for catalog matching and distributor lookup.

Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R Product overview: ACST6-7SG-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 50A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST6-7SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - ACST6-7SG-TR - 103041-ACST6-7SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST6-7SG-TR
103041-ACST6-7SG-TR
Triacs - ACST6-7SG-TR 103041-ACST6-7SG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 103041-ACST6-7SG-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 50A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 103041-ACST6-7SG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 50A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-6100-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 700V 6A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 700V 6A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - ACST6-7SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST6-7SG-TR
Discrete Semiconductor Products - Thyristors - TRIACs ACST6-7SG-TR
TRIAC SENS GATE 700V 6A D2PAK

TRIAC SENS GATE 700V 6A D2PAK

Supplier's Site
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R - 761-ACST6-7SG-TR - Utmel Electronic Limited
Hong Kong, China
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R
761-ACST6-7SG-TR
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R 761-ACST6-7SG-TR
Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R

Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Triacs Thyristors Triacs Triacs
Product Number 300-ACST6-7SG-TR 103041-ACST6-7SG-TR 497-6100-2-ND ACST6-7SG-TR 761-ACST6-7SG-TR
Product Name 700V 50A Triac Triacs - ACST6-7SG-TR TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor AC Switch Triac 700V 50A 3-Pin(2+Tab) D2PAK T/R
Standards and Certifications RoHS RoHS
Package Type D2PAK D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -30 C (-22 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
VDRM 700 volts 700 volts 700 volts
ITSM 6 amps 6 amps
Unlock Full Specs
to access all available technical data