TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC Logic - Sensitive Gate 600V 4A Surface Mount DPAK
TRIAC SENS GATE 600V 4A DPAK
WEEN SEMICONDUCTOR - BTA204S-600D,118 - TRIAC 600V 4A SOT428
TRIAC SENS GATE 600V 4A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | 1740-1105-1-ND | BTA204S-600D,118 | 887-BTA204S-600D,118 | BTA204S-600D,118 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | WEEN SEMICONDUCTOR - BTA204S-600D,118 - TRIAC 600V 4A SOT428 | TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| VDRM | 600 volts | 600 volts | ||
| IGT | 5 mA | 5 mA | ||
| VGT | 1.5 volts | 1.5 volts |