STMicroelectronics, Inc. TRIACs BTA08-600BRG

Description
TRIAC Standard 600V 8A Through Hole TO-220
Request a Quote Datasheet
Description
TRIAC Standard 600V 8A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-6663-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Through Hole TO-220

TRIAC Standard 600V 8A Through Hole TO-220

Buy Now Datasheet
TRIACs - 7142564 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142564
TRIACs 7142564
Thyristor Triac 8A 600V TO-220AB Insul.

Thyristor Triac 8A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 7142564P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142564P
TRIACs 7142564P
Thyristor Triac 8A 600V TO-220AB Insul.

Thyristor Triac 8A 600V TO-220AB Insul.

Supplier's Site
Singapore, Singapore
Through-Hole 600V 8A Triac
300-BTA08-600BRG
Through-Hole 600V 8A Triac 300-BTA08-600BRG
TRIAC 600V 8A Through Hole TO-220AB Product overview: BTA08-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-600BRG can be used for catalog matching and distributor lookup.

TRIAC 600V 8A Through Hole TO-220AB Product overview: BTA08-600BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA08-600BRG can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BTA08-600BRG - 012175-BTA08-600BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-600BRG
012175-BTA08-600BRG
Triacs - BTA08-600BRG 012175-BTA08-600BRG
Manufacturer: STMicroelectronics Win Source Part Number: 012175-BTA08-600BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Family Name: BTA08-600B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA08600B; CTA08600BPT; SM6J48; Introduction Date: August 18, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 012175-BTA08-600BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Family Name: BTA08-600B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA08600B; CTA08600BPT; SM6J48;
Introduction Date: August 18, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Triac, 600 V, 50 Ma, 8 A, 80 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics - 21M6071 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 50 Ma, 8 A, 80 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics
21M6071
Triac, 600 V, 50 Ma, 8 A, 80 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics 21M6071
Triac, 600 V, 50 mA, 8 A, 80 A, 50 mA, 1.5 V RoHS Compliant: Yes

Triac, 600 V, 50 mA, 8 A, 80 A, 50 mA, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC 600V 8A TO220AB - 761-BTA08-600BRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 8A TO220AB
761-BTA08-600BRG
TRIAC 600V 8A TO220AB 761-BTA08-600BRG
TRIAC 600V 8A TO220AB

TRIAC 600V 8A TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA08-600BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA08-600BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA08-600BRG
TRIAC 600V 8A TO220

TRIAC 600V 8A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA08-600BRG
Triode/MOS Tube/Transistor >> TRIACs BTA08-600BRG
50mA 50mA 600V TO-220 TRIACs ROHS

50mA 50mA 600V TO-220 TRIACs ROHS

Supplier's Site Datasheet
TRIAC 600V 8A TO220AB

TRIAC 600V 8A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs Triacs Triacs
Product Number 497-6663-5-ND 7142564 7142564P 300-BTA08-600BRG 012175-BTA08-600BRG 21M6071 761-BTA08-600BRG BTA08-600BRG BTA08-600BRG BTA08-600BRG
Product Name TRIACs TRIACs TRIACs Through-Hole 600V 8A Triac Triacs - BTA08-600BRG Triac, 600 V, 50 Ma, 8 A, 80 A, 50 Ma, 1.5 V Rohs Compliant Stmicroelectronics TRIAC 600V 8A TO220AB Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs TRIACs
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220-3 TO-220AB TO-220-3 TO-220-3 TO-220 TO-220-3
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3 3
VRRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data