STMicroelectronics, Inc. 8A DPAK Triac T835-800B

Description
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-800B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-800B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A DPAK Triac
300-T835-800B
8A DPAK Triac 300-T835-800B
8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-800B can be used for catalog matching and distributor lookup.

8A Snubberless™ Triacs in DPAK and D2PAK Product overview: T835-800B from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T835-800B can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-17888-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 8A Surface Mount DPAK

TRIAC Alternistor - Snubberless 800V 8A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T835-800B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T835-800B
Discrete Semiconductor Products - Thyristors - TRIACs T835-800B
TRIAC ALTERNISTOR 800V 8A DPAK

TRIAC ALTERNISTOR 800V 8A DPAK

Supplier's Site
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube - 761-T835-800B - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube
761-T835-800B
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube 761-T835-800B
Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube

Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube

Supplier's Site
TRIAC ALTERNISTOR 800V 8A DPAK

TRIAC ALTERNISTOR 800V 8A DPAK

Supplier's Site Datasheet
Triac, 8A, 800V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC7910 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 8A, 800V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics
45AC7910
Triac, 8A, 800V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics 45AC7910
TRIAC, 8A, 800V, TO-252-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 8A, 800V, TO-252-3; Peak Repetitive Off State Voltage:800V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.2V; Peak Non Repetitive Surge Current:80A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 300-T835-800B 497-17888-ND T835-800B 761-T835-800B T835-800B 45AC7910
Product Name 8A DPAK Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor TRIAC 800V 84A 3-Pin(2+Tab) DPAK Tube TRIACs Triac, 8A, 800V, To-252-3; Peak Repetitive Off State Voltage Stmicroelectronics
Standards and Certifications RoHS RoHS RoHS
Package Type TO-252-3 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK)
VRRM 800 volts 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data