Littelfuse, Inc. SCRs - Single - S6X8BSRP S6X8BSRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093799-S6X8BSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 3μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093799-S6X8BSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 3μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S6X8BSRP - 1093799-S6X8BSRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6X8BSRP
1093799-S6X8BSRP
SCRs - Single - S6X8BSRP 1093799-S6X8BSRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093799-S6X8BSRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (AV)) (Max): 510mA Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 3μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-89 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093799-S6X8BSRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 3μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thyristors - 7931939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931939
Thyristors 7931939
Thyristor SCR 600V 0.8A Sensitive SOT-89

Thyristor SCR 600V 0.8A Sensitive SOT-89

Supplier's Site
Thyristors - 7931939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7931939P
Thyristors 7931939P
Thyristor SCR 600V 0.8A Sensitive SOT-89

Thyristor SCR 600V 0.8A Sensitive SOT-89

Supplier's Site
Thyristors - 1659923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1659923
Thyristors 1659923
Thyristor SCR 600V 0.8A Sensitive SOT-89

Thyristor SCR 600V 0.8A Sensitive SOT-89

Supplier's Site
SCRs - S6X8BSRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
SCRs - S6X8BSRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
SCRs - S6X8BSRPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
Scr Thyristor, 510Ma, 600V, Sot-89; Peak Repetitive Off State Voltage Littelfuse - 08N1960 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 600V, Sot-89; Peak Repetitive Off State Voltage Littelfuse
08N1960
Scr Thyristor, 510Ma, 600V, Sot-89; Peak Repetitive Off State Voltage Littelfuse 08N1960
SCR THYRISTOR, 510mA, 600V, SOT-89; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-89; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 600V, SOT-89; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-89; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, 510Ma, 600V, Sot-89, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 28X2549 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 600V, Sot-89, Full Reel; Peak Repetitive Off State Voltage Littelfuse
28X2549
Scr Thyristor, 510Ma, 600V, Sot-89, Full Reel; Peak Repetitive Off State Voltage Littelfuse 28X2549
SCR THYRISTOR, 510mA, 600V, SOT-89, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-89; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 600V, SOT-89, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-89; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
SCR SENS 800V .8A SOT89 - 461-S6X8BSRP - Utmel Electronic Limited
Hong Kong, China
SCR SENS 800V .8A SOT89
461-S6X8BSRP
SCR SENS 800V .8A SOT89 461-S6X8BSRP
SCR SENS 800V .8A SOT89

SCR SENS 800V .8A SOT89

Supplier's Site
SCR 600V 800MA SOT89

SCR 600V 800MA SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8BSRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8BSRP
Discrete Semiconductor Products - Thyristors - SCRs S6X8BSRP
SCR 600V 800MA SOT89

SCR 600V 800MA SOT89

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 200uA

SCRs Sen SCR 800V .8A 200uA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1093799-S6X8BSRP 7931939 7931939P S6X8BSRPTR-ND 08N1960 461-S6X8BSRP S6X8BSRP S6X8BSRP S6X8BSRP
Product Name SCRs - Single - S6X8BSRP Thyristors Thyristors SCRs Scr Thyristor, 510Ma, 600V, Sot-89; Peak Repetitive Off State Voltage Littelfuse SCR SENS 800V .8A SOT89 SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR Scr SCR; SCR SCR SCR SCR SCR SCR
Package Type SOT-89 Sot-89 SOT-89 TO-243AA SOT-89 TO-243AA TO-243AA TO-243AA
VDRM 600 volts 600 volts 600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B654SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details