STMicroelectronics, Inc. 16A Triac T1635-800G-TR

Description
16A Snubberless™ Triacs in D2PAK Product overview: T1635-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-800G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A Snubberless™ Triacs in D2PAK Product overview: T1635-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-800G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A Snubberless™ Triacs in D2PAK Product overview: T1635-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-800G-TR can be used for catalog matching and distributor lookup.

16A Snubberless™ Triacs in D2PAK Product overview: T1635-800G-TR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T1635-800G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-19694-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 16A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-19694-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 16A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-19694-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount D2PAK

TRIAC Alternistor - Snubberless 800V 16A Surface Mount D2PAK

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
T1635-800G-TR
Triode/MOS Tube/Transistor >> TRIACs T1635-800G-TR
35mA 35mA 800V 1个双向可控硅 D2PAK TRIACs ROHS

35mA 35mA 800V 1个双向可控硅 D2PAK TRIACs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T1635-800G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T1635-800G-TR
Discrete Semiconductor Products - Thyristors - TRIACs T1635-800G-TR
TRIAC ALTERNISTOR 800V 16A D2PAK

TRIAC ALTERNISTOR 800V 16A D2PAK

Supplier's Site
Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics - 69AH3096 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics
69AH3096
Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics 69AH3096
TRIAC, 800V, 16A, TO-263 ROHS COMPLIANT: YES

TRIAC, 800V, 16A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R - 761-T1635-800G-TR - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R
761-T1635-800G-TR
Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R 761-T1635-800G-TR
Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R

Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Sheung Wan, Hong Kong
Triacs 18 A Snubberless logic standard TRI

Triacs 18 A Snubberless logic standard TRI

Buy Now Datasheet
TRIAC 16A 800V D2PAK

TRIAC 16A 800V D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number 300-T1635-800G-TR 497-19694-6-ND T1635-800G-TR T1635-800G-TR 69AH3096 761-T1635-800G-TR T1635-800G-TR T1635-800G-TR
Product Name 16A Triac TRIACs Triode/MOS Tube/Transistor >> TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 16A, To-263 Rohs Compliant Stmicroelectronics Thyristor TRIAC 800V 168A 3-Pin(2+Tab) D2PAK T/R Triacs TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type D2PAK D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts
IGT 35 mA 35 mA
Unlock Full Specs
to access all available technical data