Zilog SCRs - Single - Modules - MCC44-18IO8B MCC44-18IO8B

Description
Manufacturer: IXYS Win Source Part Number: 123573-MCC44-18IO8B Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Current - On State (It (AV)) (Max): 51A Current - On State (It (RMS)) (Max): 80A Current - Non Rep. Surge 50, 60Hz (Itsm): 1150A, 1230A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: TO-240AA
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 123573-MCC44-18IO8B Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Current - On State (It (AV)) (Max): 51A Current - On State (It (RMS)) (Max): 80A Current - Non Rep. Surge 50, 60Hz (Itsm): 1150A, 1230A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: TO-240AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC44-18IO8B - 123573-MCC44-18IO8B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC44-18IO8B
123573-MCC44-18IO8B
SCRs - Single - Modules - MCC44-18IO8B 123573-MCC44-18IO8B
Manufacturer: IXYS Win Source Part Number: 123573-MCC44-18IO8B Packaging: Bulk Mounting: Chassis Mount Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Current - On State (It (AV)) (Max): 51A Current - On State (It (RMS)) (Max): 80A Current - Non Rep. Surge 50, 60Hz (Itsm): 1150A, 1230A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: TO-240AA

Manufacturer: IXYS
Win Source Part Number: 123573-MCC44-18IO8B
Packaging: Bulk
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Current - On State (It (AV)) (Max): 51A
Current - On State (It (RMS)) (Max): 80A
Current - Non Rep. Surge 50, 60Hz (Itsm): 1150A, 1230A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: TO-240AA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC44-18IO8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC44-18IO8B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC44-18IO8B
MOD THYRISTOR DUAL 1800V TO240AA

MOD THYRISTOR DUAL 1800V TO240AA

Supplier's Site
MOD THYRISTOR DUAL 1800V TO240AA - 401-MCC44-18IO8B - Utmel Electronic Limited
Hong Kong, China
MOD THYRISTOR DUAL 1800V TO240AA
401-MCC44-18IO8B
MOD THYRISTOR DUAL 1800V TO240AA 401-MCC44-18IO8B
MOD THYRISTOR DUAL 1800V TO240AA

MOD THYRISTOR DUAL 1800V TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number 123573-MCC44-18IO8B MCC44-18IO8B 401-MCC44-18IO8B
Product Name SCRs - Single - Modules - MCC44-18IO8B Discrete Semiconductor Products - Thyristors - SCRs - Modules MOD THYRISTOR DUAL 1800V TO240AA
Thyristor Type SCR SCR
VDRM 1800 volts 1800 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TO-240AA TO-240AA
IT(RMS) 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B522FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Triacs - BCR16KM-12LB-1#B00 - 913109-BCR16KM-12LB-1#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2351N52TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details