Littelfuse, Inc. 600V 16A Triac BTB16H-600BW3G

Description
TRIAC 600V 16A TO220AB Product overview: BTB16H-600BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16H-600BW3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 16A TO220AB Product overview: BTB16H-600BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16H-600BW3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A Triac
300-BTB16H-600BW3G
600V 16A Triac 300-BTB16H-600BW3G
TRIAC 600V 16A TO220AB Product overview: BTB16H-600BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16H-600BW3G can be used for catalog matching and distributor lookup.

TRIAC 600V 16A TO220AB Product overview: BTB16H-600BW3G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTB16H-600BW3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BTB16H-600BW3G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220AB

TRIAC Standard 600V 16A Through Hole TO-220AB

Buy Now Datasheet
Triacs - BTB16H-600BW3G - 864846-BTB16H-600BW3G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTB16H-600BW3G
864846-BTB16H-600BW3G
Triacs - BTB16H-600BW3G 864846-BTB16H-600BW3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 864846-BTB16H-600BW3 G Operating Temperature Range: -40°C ~ 150°C (TJ) Features: TRIAC Standard 600 V 16 A Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: BTB16 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 864846-BTB16H-600BW3G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Standard 600 V 16 A Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: BTB16
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
TRIAC 600V 16A TO220AB - 461-BTB16H-600BW3G - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 16A TO220AB
461-BTB16H-600BW3G
TRIAC 600V 16A TO220AB 461-BTB16H-600BW3G
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BTB16H-600BW3G BTB16H-600BW3G-ND 864846-BTB16H-600BW3G 461-BTB16H-600BW3G
Product Name 600V 16A Triac TRIACs Triacs - BTB16H-600BW3G TRIAC 600V 16A TO220AB
Standards and Certifications RoHS RoHS
Package Type Tube TO-220; TO-220-3 TO-220AB TO-220-3
VDRM 600 volts 600 volts
ITSM 16 amps 16 amps
Unlock Full Specs
to access all available technical data