WeEn Semiconductors Triacs - BT131-800,116 BT131-800,116

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024573-BT131-800,11 6 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024573-BT131-800,11 6 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BT131-800,116 - 1024573-BT131-800,116 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BT131-800,116
1024573-BT131-800,116
Triacs - BT131-800,116 1024573-BT131-800,116
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024573-BT131-800,11 6 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024573-BT131-800,116
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
TRIACs - BT131-800,116-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
800V 1A Triac
300-BT131-800,116
800V 1A Triac 300-BT131-800,116
TRIAC SENS GATE 800V 1A TO92-3 Product overview: BT131-800,116 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT131-800,116 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A TO92-3 Product overview: BT131-800,116 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT131-800,116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1661234 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1661234
TRIACs 1661234
Logic Triac,800V,1A,BT131- 800

Logic Triac,800V,1A,BT131-800

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BT131-800,116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT131-800,116
Discrete Semiconductor Products - Thyristors - TRIACs BT131-800,116
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site
TRIAC SENS GATE 800V 1A TO92-3 - 887-BT131-800,116 - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 1A TO92-3
887-BT131-800,116
TRIAC SENS GATE 800V 1A TO92-3 887-BT131-800,116
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 1024573-BT131-800,116 BT131-800,116-ND 300-BT131-800,116 1661234 BT131-800,116 887-BT131-800,116
Product Name Triacs - BT131-800,116 TRIACs 800V 1A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC SENS GATE 800V 1A TO92-3
Package Type TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Tape & Reel (TR) Spt TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps 1 amps
IGT 3 mA 3 mA 3 mA 3 mA
VGT 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data