Littelfuse, Inc. Triacs - Q8010N5RP Q8010N5RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 849917-Q8010N5RP Features: TRIAC 800 V 10 A Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: -Q8010N5RP, Q8010N5 RP, Q8010N5RPTR, Q8010N5RPCT
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 849917-Q8010N5RP Features: TRIAC 800 V 10 A Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: -Q8010N5RP, Q8010N5 RP, Q8010N5RPTR, Q8010N5RPCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Q8010N5RP - 849917-Q8010N5RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8010N5RP
849917-Q8010N5RP
Triacs - Q8010N5RP 849917-Q8010N5RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 849917-Q8010N5RP Features: TRIAC 800 V 10 A Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: -Q8010N5RP, Q8010N5 RP, Q8010N5RPTR, Q8010N5RPCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 849917-Q8010N5RP
Features: TRIAC 800 V 10 A
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: -Q8010N5RP, Q8010N5 RP, Q8010N5RPTR, Q8010N5RPCT

Buy Now Datasheet
Singapore, Singapore
800V 10A Triac
300-Q8010N5RP
800V 10A Triac 300-Q8010N5RP
4 Quadrant Logic Level TRIAC, 800V V(DRM), 10A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q8010N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8010N5RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 800V V(DRM), 10A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q8010N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8010N5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q8010N5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 10A Surface Mount TO-263 (D2Pak)

TRIAC Standard 800V 10A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIAC 800V 10A TO263 - 461-Q8010N5RP - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 10A TO263
461-Q8010N5RP
TRIAC 800V 10A TO263 461-Q8010N5RP
TRIAC 800V 10A TO263

TRIAC 800V 10A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 10A 50-50-50mA

Triacs 800V 10A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8010N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8010N5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q8010N5RP
TRIAC 800V 10A TO263

TRIAC 800V 10A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number 849917-Q8010N5RP 300-Q8010N5RP Q8010N5RPTR-ND 461-Q8010N5RP Q8010N5RP Q8010N5RP
Product Name Triacs - Q8010N5RP 800V 10A Triac TRIACs TRIAC 800V 10A TO263 Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Reel - TR TO-263-3 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3
Number of Thyristors 1
Unlock Full Specs
to access all available technical data