WeEn Semiconductors TRIACs BTA204-800C,127

Description
TRIAC Standard 800V 4A Through Hole TO-220AB
Request a Quote Datasheet
Description
TRIAC Standard 800V 4A Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1358-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 4A Through Hole TO-220AB

TRIAC Standard 800V 4A Through Hole TO-220AB

Buy Now Datasheet
Triacs - BTA204-800C,127 - 1024707-BTA204-800C,127 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA204-800C,127
1024707-BTA204-800C,127
Triacs - BTA204-800C,127 1024707-BTA204-800C,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1024707-BTA204-800C, 127 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1024707-BTA204-800C,127
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A, 27A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
800V 4A Triac
300-BTA204-800C,127
800V 4A Triac 300-BTA204-800C,127
TRIAC 800V 4A TO220AB Product overview: BTA204-800C,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204-800C,127 can be used for catalog matching and distributor lookup.

TRIAC 800V 4A TO220AB Product overview: BTA204-800C,127 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA204-800C,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA204-800C,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA204-800C,127
Discrete Semiconductor Products - Thyristors - TRIACs BTA204-800C,127
TRIAC 800V 4A TO220AB

TRIAC 800V 4A TO220AB

Supplier's Site
TRIAC 800V 4A TO220AB - 887-BTA204-800C,127 - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 4A TO220AB
887-BTA204-800C,127
TRIAC 800V 4A TO220AB 887-BTA204-800C,127
TRIAC 800V 4A TO220AB

TRIAC 800V 4A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number 1740-1358-ND 1024707-BTA204-800C,127 300-BTA204-800C,127 BTA204-800C,127 887-BTA204-800C,127
Product Name TRIACs Triacs - BTA204-800C,127 800V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 800V 4A TO220AB
Package Type TO-220; TO-220-3 TO-220AB Tube TO-220-3 TO-220-3
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
VDRM 800 volts 800 volts 800 volts 800 volts
ITSM 4 amps 4 amps 4 amps
IGT 35 mA 35 mA 35 mA 35 mA
Unlock Full Specs
to access all available technical data