Littelfuse, Inc. TVS - TVS - Thyristors - P1300ECLAP P1300ECLAP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 804347-P1300ECLAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Capacitance: 105pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 804347-P1300ECLAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Capacitance: 105pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P1300ECLAP - 804347-P1300ECLAP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P1300ECLAP
804347-P1300ECLAP
TVS - TVS - Thyristors - P1300ECLAP 804347-P1300ECLAP
Manufacturer: Littelfuse Inc. Win Source Part Number: 804347-P1300ECLAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Capacitance: 105pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Voltage - Off State: 120V Voltage - Breakover: 160V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 400A Current - Hold (Ih): 150mA Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804347-P1300ECLAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Capacitance: 105pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Voltage - Off State: 120V
Voltage - Breakover: 160V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 400A
Current - Hold (Ih): 150mA
Manufacturer Package: TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P1300ECLAP
Thyristor Surge Protection Devices (TSPD) P1300ECLAP
Thyristor Surge Protection Devices (TSPD) 500A 120V

Thyristor Surge Protection Devices (TSPD) 500A 120V

Buy Now Datasheet
THYRISTOR 120V 400A TO226-2 - 461-P1300ECLAP - Utmel Electronic Limited
Hong Kong, China
THYRISTOR 120V 400A TO226-2
461-P1300ECLAP
THYRISTOR 120V 400A TO226-2 461-P1300ECLAP
THYRISTOR 120V 400A TO226-2

THYRISTOR 120V 400A TO226-2

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Thyristors Thyristors Thyristors
Product Number 804347-P1300ECLAP P1300ECLAP 461-P1300ECLAP
Product Name TVS - TVS - Thyristors - P1300ECLAP Thyristor Surge Protection Devices (TSPD) THYRISTOR 120V 400A TO226-2
Package Type TO-226-2, TO-92-2 (TO-226AC) (Formed Leads) TO-226-2, TO-92-2 (TO-226AC) (Formed Leads)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B513FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details